Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DGSRG4 TS3A24159DGSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274302-TS3A24159DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 23MHz Charge Injection: 9pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 mOhm Channel Capacitance (CS(off), CD(off)): 90pF Family Name: TS3A24159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 300 mOhm Switch Time (Ton, Toff) (Maximum): 35ns, 25ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): ISL84684IU; ISL84684IU-T; ISL84684IUZ-T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274302-TS3A24159DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 23MHz Charge Injection: 9pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 mOhm Channel Capacitance (CS(off), CD(off)): 90pF Family Name: TS3A24159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 300 mOhm Switch Time (Ton, Toff) (Maximum): 35ns, 25ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): ISL84684IU; ISL84684IU-T; ISL84684IUZ-T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DGSRG4 - 1274302-TS3A24159DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DGSRG4
1274302-TS3A24159DGSRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DGSRG4 1274302-TS3A24159DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274302-TS3A24159DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 23MHz Charge Injection: 9pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 mOhm Channel Capacitance (CS(off), CD(off)): 90pF Family Name: TS3A24159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 300 mOhm Switch Time (Ton, Toff) (Maximum): 35ns, 25ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): ISL84684IU; ISL84684IU-T; ISL84684IUZ-T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274302-TS3A24159DGSRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 1.65 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 23MHz
Charge Injection: 9pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Channel Capacitance (CS(off), CD(off)): 90pF
Family Name: TS3A24159
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
On-State Resistance (Maximum): 300 mOhm
Switch Time (Ton, Toff) (Maximum): 35ns, 25ns
Current - Leakage (IS(off)) (Maximum): 10nA
Alternative Parts (Cross-Reference): ISL84684IU; ISL84684IU-T; ISL84684IUZ-T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A24159DGSRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A24159DGSRG4
IC SWITCH SPDTX2 300MOHM 10VSSOP

IC SWITCH SPDTX2 300MOHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274302-TS3A24159DGSRG4 TS3A24159DGSRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DGSRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

18-bit universal bus transceiver; 3-state - 74ALVCH16601DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details