Win Source Part Number: 978646-TMUX1308BQBR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 195Ohm
-3db Bandwidth: 500MHz
Charge Injection: -6.5pC
Current - Leakage (IS(off)) (Max): 1nA (Typ)
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 7Ohm
Voltage - Supply, Single (V+): 1.62V ~ 5.5V
Voltage - Supply, Dual (V±): 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 40ns
Channel Capacitance (CS(off), CD(off)): 2pF, 7pF
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1308BQBRDKR,
Base Product Number: TMUX1308
IC MUX 8:1 195OHM 16WQFN
5-V, 8:1, 1-CHANNEL GENERAL-PURP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 978646-TMUX1308BQBR | TMUX1308BQBR | TMUX1308BQBR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |