Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132B5YFFR TPS65132B5YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803368-TPS65132B5YFF R Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: TPS65132
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 803368-TPS65132B5YFF R Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: TPS65132
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132B5YFFR - 803368-TPS65132B5YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132B5YFFR
803368-TPS65132B5YFFR
PMIC - PMIC - Display Drivers - TPS65132B5YFFR 803368-TPS65132B5YFFR
Manufacturer: Texas Instruments Win Source Part Number: 803368-TPS65132B5YFF R Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: TPS65132

Manufacturer: Texas Instruments
Win Source Part Number: 803368-TPS65132B5YFFR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Current - Supply: 540μA
Display Type: LCD, OLED
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: TPS65132

Buy Now
Display Drivers - TPS65132B5YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132B5YFFR
Display Drivers TPS65132B5YFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 803368-TPS65132B5YFFR TPS65132B5YFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132B5YFFR Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
# of Tx 2 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface Transceiver IC - 702-SI3050-E-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers