Texas Instruments Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers TMUX1113RSVR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST Voltage - Supply, Single (V+): 1.08V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST Voltage - Supply, Single (V+): 1.08V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST Voltage - Supply, Single (V+): 1.08V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Circuit: SPST
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1113RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1113RSVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1113RSVR
IC SWITCH SPST X 4 4OHM 16UQFN

IC SWITCH SPST X 4 4OHM 16UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number TMUX1113RSVR
Product Name Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1922830 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 - 771385-CD74HC4051PWRG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261032-SI2404-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers