Texas Instruments TP3465 MICROWIRE Interface Device (MID) TP3465V/NOPB

Description
MICROWIRE Interface Device (MID) 28-PLCC
Request a Quote Datasheet
Description
MICROWIRE Interface Device (MID) 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3465 MICROWIRE Interface Device (MID) - TP3465V/NOPB - Texas Instruments
Dallas, TX, United States
TP3465 MICROWIRE Interface Device (MID)
TP3465V/NOPB
TP3465 MICROWIRE Interface Device (MID) TP3465V/NOPB
MICROWIRE Interface Device (MID) 28-PLCC

MICROWIRE Interface Device (MID) 28-PLCC

Buy Now Datasheet
Interface - Interface - Specialized - TP3465V/NOPB - 1110992-TP3465V/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TP3465V/NOPB
1110992-TP3465V/NOPB
Interface - Interface - Specialized - TP3465V/NOPB 1110992-TP3465V/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1110992-TP3465V/NOPB Packaging: Tube/Rail Applications: ISDN Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110992-TP3465V/NOPB
Packaging: Tube/Rail
Applications: ISDN
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - TP3465V/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TP3465V/NOPB
Specialized TP3465V/NOPB
ISDN Interface 28-PLCC (11.51x11.51)

ISDN Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Specialized - TP3465V/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TP3465V/NOPB
Specialized TP3465V/NOPB
ISDN Interface 28-PLCC (11.51x11.51)

ISDN Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TP3465V/NOPB
Integrated Circuits (ICs) - Interface - Specialized TP3465V/NOPB
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3465V/NOPB 1110992-TP3465V/NOPB TP3465V/NOPB TP3465V/NOPB TP3465V/NOPB
Product Name TP3465 MICROWIRE Interface Device (MID) Interface - Interface - Specialized - TP3465V/NOPB Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type TP3465 MICROWIRE Interface Device (MID) Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - AM26LS31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details