Win Source Part Number: 1260876-TPS25820DSSR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51887-1,296-5188
Base Product Number: TPS25820
Controller Interface 12-WSON (3x2)
IC INTERFACE SPECIALIZED 12WSON
USB Interface IC TPS2582x USB Type-C 1.5-A Source Controller and Power Switch 12-WSON -40 to 125
IC INTERFACE SPECIALIZED 12WSON
IC INTERFACE SPECIALIZED 12WSON
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260876-TPS25820DSSR | TPS25820DSSR | TPS25820DSSR | TPS25820DSSR | TPS25820DSSR | TPS25820DSSR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | ||
| Technology | USB; USB | USB; USB | USB; USB |