Win Source Part Number: 1338316-TMUX7219DGKR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Switch Circuit: SPDT
On-State Resistance (Max): 2.9Ohm
-3db Bandwidth: 40MHz
Charge Injection: -10pC
Crosstalk: -106dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 250mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V
Voltage - Supply, Dual (V±): ±4.5V ~ 22V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMUX7219
Switch Time (Ton, Toff) (Max): 170ns, 180ns
Channel Capacitance (CS(off) , CD(off) ): 33pF, 48pF
Current - Leakage (IS(off) ) (Max): 150pA
IC SWITCH SPDT X 1 2.9OHM 8VSSOP
44-V, LATCH-UP IMMUNE, 2:1 (SPDT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1338316-TMUX7219DGKR | TMUX7219DGKR | TMUX7219DGKR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |