The TPD12S520 is a single-chip ESD protection and interface device for HDMI receiver ports, supporting all HDMI 1.3 and HDMI 1.4b data rates with a -3dB frequency above 3 GHz. It features 12 channels of ESD protection diodes with 0.8-pF capacitance on the high-speed TMDS lines and 3.5-pF capacitance on low-speed control lines. The TPD12S520RMNR variant is packaged in a 24-pin WQFN with a body size of 4.50 mm × 1.50 mm, providing space-efficient layout with two-layer routing. It meets IEC61000-4-2 Level 4 ESD protection with ±8-kV contact discharge on external lines and includes backdrive protection. The device operates from -40°C to 85°C and is lead-free.
HDMI Receiver Port Protection and Interface Device 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 805836-TPD12S520RMNR
Packaging: Reel
Mounting Style: Surface Mount
Applications: Digital Video
Supplier Device Package: 24-WQFN (4.5x1.5)
Manufacturer Package: 24-WFQFN
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
Digital Video Interface 24-WQFN (4.5x1.5)
Interface - Specialized HDMI Receiver Port Protection
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPD12S520RMNR | 805836-TPD12S520RMNR | TPD12S520RMNR | TPD12S520RMNR | TPD12S520RMNR | TPD12S520RMNR |
| Product Name | TPD12S520 HDMI Receiver Port Protection and Interface Device | Interface - Interface - Specialized - TPD12S520RMNR | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Receiver | Sensor Interface | Sensor Interface |