Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TMUX646NZECR

Description
Win Source Part Number: 981387-TMUX646NZECR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Networking, Telecommunications Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm, 10Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 1.5V ~ 5.5V Voltage - Supply, Dual (V±): 1.5V ~ 5.5V Number of Channels: 10 Package / Case: 36-UFBGA Supplier Device Package: 36-NFBGA (2.45x2.45) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX646NZECRTR
Request a Quote
Description
Win Source Part Number: 981387-TMUX646NZECR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Networking, Telecommunications Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm, 10Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 1.5V ~ 5.5V Voltage - Supply, Dual (V±): 1.5V ~ 5.5V Number of Channels: 10 Package / Case: 36-UFBGA Supplier Device Package: 36-NFBGA (2.45x2.45) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX646NZECRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 981387-TMUX646NZECR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
981387-TMUX646NZECR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 981387-TMUX646NZECR
Win Source Part Number: 981387-TMUX646NZECR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Networking, Telecommunications Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm, 10Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 1.5V ~ 5.5V Voltage - Supply, Dual (V±): 1.5V ~ 5.5V Number of Channels: 10 Package / Case: 36-UFBGA Supplier Device Package: 36-NFBGA (2.45x2.45) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX646NZECRTR

Win Source Part Number: 981387-TMUX646NZECR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel (TR)
Applications: Networking, Telecommunications
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 9Ohm, 10Ohm
-3db Bandwidth: 6GHz
Voltage - Supply, Single (V+): 1.5V ~ 5.5V
Voltage - Supply, Dual (V±): 1.5V ~ 5.5V
Number of Channels: 10
Package / Case: 36-UFBGA
Supplier Device Package: 36-NFBGA (2.45x2.45)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX646NZECRTR

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TMUX646NZECR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TMUX646NZECR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TMUX646NZECR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 981387-TMUX646NZECR TMUX646NZECR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Triple inverting Schmitt trigger - 74AHCT3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
Telecom - SI3215M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details