Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017D TS3A5017D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274310-TS3A5017D Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TS3A5017 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274310-TS3A5017D Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TS3A5017 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017D - 1274310-TS3A5017D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017D
1274310-TS3A5017D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017D 1274310-TS3A5017D
Manufacturer: Texas Instruments Win Source Part Number: 1274310-TS3A5017D Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TS3A5017 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274310-TS3A5017D
Packaging: Tube
Switch Circuit: SP4T
-3db Bandwidth: 165MHz
Charge Injection: 5pC
Crosstalk: -49dB at 1MHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 12Ohm
Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TS3A5017
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5017D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5017D
IC SWITCH SP4T X 2 12OHM 16SOIC

IC SWITCH SP4T X 2 12OHM 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS3A5017D - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5017D
Analog Switches, Multiplexers, Demultiplexers TS3A5017D
IC SWITCH DUAL SP4T 16SOIC

IC SWITCH DUAL SP4T 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274310-TS3A5017D TS3A5017D TS3A5017D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017D Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details