Texas Instruments TMDS442 4-to-2 DVI/HDMI Switch TMDS442PNP

Description
4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70
Request a Quote Datasheet
Description
4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS442 4-to-2 DVI/HDMI Switch - TMDS442PNP - Texas Instruments
Dallas, TX, United States
TMDS442 4-to-2 DVI/HDMI Switch
TMDS442PNP
TMDS442 4-to-2 DVI/HDMI Switch TMDS442PNP
4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70

4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS442PNP - 1270724-TMDS442PNP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS442PNP
1270724-TMDS442PNP
Interface - Interface - Specialized - TMDS442PNP 1270724-TMDS442PNP
Manufacturer: Texas Instruments Win Source Part Number: 1270724-TMDS442PNP Packaging: Tray Mounting Style: SMD Applications: Digital TV, Displays, Digital KVM, Graphics Processing Interface: I2C Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TMDS442 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1270724-TMDS442PNP
Packaging: Tray
Mounting Style: SMD
Applications: Digital TV, Displays, Digital KVM, Graphics Processing
Interface: I2C
Categories: Integrated Circuits
Supplier Device Package: 128-HTQFP (14x14)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TMDS442
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS442PNP
Integrated Circuits (ICs) - Interface - Specialized TMDS442PNP
IC INTFACE SPECIALIZED 128HTQFP

IC INTFACE SPECIALIZED 128HTQFP

Supplier's Site
Interface - Specialized - TMDS442PNP - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TMDS442PNP
Interface - Specialized TMDS442PNP
IC INTFACE SPECIALIZED 128HTQFP

IC INTFACE SPECIALIZED 128HTQFP

Supplier's Site Datasheet
Specialized - TMDS442PNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS442PNP
Specialized TMDS442PNP
Digital TV, Displays, Digital KVM, Graphics Processing Interface 128-HTQFP (14x14)

Digital TV, Displays, Digital KVM, Graphics Processing Interface 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS442PNP 1270724-TMDS442PNP TMDS442PNP TMDS442PNP TMDS442PNP
Product Name TMDS442 4-to-2 DVI/HDMI Switch Interface - Interface - Specialized - TMDS442PNP Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type HTQFP QFP; TQFP QFP; 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370820-CD74HC4051QPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details