Manufacturer: Texas Instruments
Win Source Part Number: 1109982-TMDS181IRGZT
Packaging: Reel - TR
Applications: Retimer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.2V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48VQFN
Display Interface IC 6 Gbps HDMI Retimer
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1109982-TMDS181IRGZT | TMDS181IRGZT | TMDS181IRGZT | TMDS181IRGZT | TMDS181IRGZT | TMDS181IRGZT |
| Product Name | Interface - Interface - Specialized - TMDS181IRGZT | Interface - Specialized | Display Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 1.2V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 3.3V | Other; 1.2V, 3.3V | ||
| Package Type | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Device Type | Sensor Interface | Sensor Interface |