Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1219DCKR

Description
Win Source Part Number: 958074-TMUX1219DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 5nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): -, Channel Capacitance (CS(off), CD(off)): 7pF, Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1219DCKRTR,2 96-TMUX1219DCKRDKR,2 96-TMUX1219DCKRCT Base Product Number: TMUX1219
Request a Quote Datasheet
Description
Win Source Part Number: 958074-TMUX1219DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 5nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): -, Channel Capacitance (CS(off), CD(off)): 7pF, Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1219DCKRTR,2 96-TMUX1219DCKRDKR,2 96-TMUX1219DCKRCT Base Product Number: TMUX1219
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 958074-TMUX1219DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
958074-TMUX1219DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 958074-TMUX1219DCKR
Win Source Part Number: 958074-TMUX1219DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 5nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): -, Channel Capacitance (CS(off), CD(off)): 7pF, Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1219DCKRTR,2 96-TMUX1219DCKRDKR,2 96-TMUX1219DCKRCT Base Product Number: TMUX1219

Win Source Part Number: 958074-TMUX1219DCKR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 3Ohm (Typ)
-3db Bandwidth: 250MHz
Charge Injection: -10pC
Current - Leakage (IS(off)) (Max): 5nA (Typ)
Crosstalk: -45dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): -,
Channel Capacitance (CS(off), CD(off)): 7pF,
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1219DCKRTR,296-TMUX1219DCKRDKR,296-TMUX1219DCKRCT
Base Product Number: TMUX1219

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1219DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1219DCKR
Analog Switches, Multiplexers, Demultiplexers TMUX1219DCKR
MULTIPLEXER

MULTIPLEXER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1219DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1219DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1219DCKR
IC SWITCH SPDT X 1 3OHM SC70-6

IC SWITCH SPDT X 1 3OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 958074-TMUX1219DCKR TMUX1219DCKR TMUX1219DCKR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers