Texas Instruments TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling TMDS341APFC

Description
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70
Request a Quote Datasheet
Description
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling - TMDS341APFC - Texas Instruments
Dallas, TX, United States
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling
TMDS341APFC
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling TMDS341APFC
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70

3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS341APFC - 055224-TMDS341APFC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS341APFC
055224-TMDS341APFC
Interface - Interface - Specialized - TMDS341APFC 055224-TMDS341APFC
Manufacturer: Texas Instruments Win Source Part Number: 055224-TMDS341APFC Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055224-TMDS341APFC
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - TMDS341APFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS341APFC
Specialized TMDS341APFC
3:1 Switchable DVI/HDMI Receiver Interface 80-TQFP (12x12)

3:1 Switchable DVI/HDMI Receiver Interface 80-TQFP (12x12)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS341APFC
Integrated Circuits (ICs) - Interface - Specialized TMDS341APFC
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS341APFC 055224-TMDS341APFC TMDS341APFC TMDS341APFC
Product Name TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling Interface - Interface - Specialized - TMDS341APFC Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details
Specialized - 32P4918A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers