Texas Instruments High-Performance Analog Interface - Interface - CODECs - TP3057BDW TP3057BDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 131421-TP3057BDW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131421-TP3057BDW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TP3057BDW - 131421-TP3057BDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3057BDW
131421-TP3057BDW
Interface - Interface - CODECs - TP3057BDW 131421-TP3057BDW
Manufacturer: Texas Instruments Win Source Part Number: 131421-TP3057BDW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131421-TP3057BDW
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 296-10789-5-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TP3057BDW
Interface Transceiver IC 716-TP3057BDW
A-LAW, PCM CODEC, PDSO16 Product overview: TP3057BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057BDW can be used for catalog matching and distributor lookup.

A-LAW, PCM CODEC, PDSO16 Product overview: TP3057BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TP3057BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 131421-TP3057BDW 296-10789-5-ND 716-TP3057BDW TP3057BDW
Product Name Interface - Interface - CODECs - TP3057BDW CODECS Interface Transceiver IC CODECS
Device Type Sensor Interface Codec Transceiver Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PEB 20954 HT V1.1 - 791665-PEB 20954 HT V1.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers