Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3DDR3812RUAR TS3DDR3812RUAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114349-TS3DDR3812RU AR Packaging: Reel - TR Features: DDR3 Applications: Memory -3db Bandwidth: 1.675GHz Number of Channels: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114349-TS3DDR3812RU AR Packaging: Reel - TR Features: DDR3 Applications: Memory -3db Bandwidth: 1.675GHz Number of Channels: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3DDR3812RUAR - 1114349-TS3DDR3812RUAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3DDR3812RUAR
1114349-TS3DDR3812RUAR
Interface - Interface - Analog Switches - Special Purpose - TS3DDR3812RUAR 1114349-TS3DDR3812RUAR
Manufacturer: Texas Instruments Win Source Part Number: 1114349-TS3DDR3812RU AR Packaging: Reel - TR Features: DDR3 Applications: Memory -3db Bandwidth: 1.675GHz Number of Channels: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1114349-TS3DDR3812RUAR
Packaging: Reel - TR
Features: DDR3
Applications: Memory
-3db Bandwidth: 1.675GHz
Number of Channels: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 42-WQFN (3.5x9.0)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3DDR3812RUAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3DDR3812RUAR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3DDR3812RUAR
IC MUX/DEMUX DDR3 1:2 42WQFN

IC MUX/DEMUX DDR3 1:2 42WQFN

Supplier's Site
Analog Switches - Special Purpose - TS3DDR3812RUAR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3DDR3812RUAR
Analog Switches - Special Purpose TS3DDR3812RUAR
IC MUX/DEMUX DDR3 1:2 42WQFN

IC MUX/DEMUX DDR3 1:2 42WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1114349-TS3DDR3812RUAR TS3DDR3812RUAR TS3DDR3812RUAR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3DDR3812RUAR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4852PW-Q100,11 - 908237-74HC4852PW-Q100,11 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
View Details
2 suppliers
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details