Texas Instruments TP3465 MICROWIRE Interface Device (MID) TP3465V

Description
MICROWIRE Interface Device (MID) 28-PLCC
Request a Quote
Description
MICROWIRE Interface Device (MID) 28-PLCC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TP3465V is a MICROWIRE Interface Device (MID) designed to facilitate communication between microprocessors and up to eight peripheral devices via a serial MICROWIRE interface. It supports various microprocessor architectures, including National Series 32000, Intel 80C188, 80C86, 80286, and Motorola 6800 and 68000 families. The device enables peripherals to be accessed as memory-mapped locations, simplifying integration into systems. Key features include compatibility with both multiplexed and non-multiplexed microprocessor buses, a master clock input capable of up to 20 MHz, and MICROWIRE clock speeds of up to 5 MHz. The TP3465V operates as either a MICROWIRE bus master or slave and is designed for low power consumption. It comes in a 28-pin PLCC package and is suitable for applications such as ISDN terminal adapters, digital and analog line cards, and interfacing with standard serial EEPROMs and other MICROWIRE peripherals. The device operates within a commercial temperature range of 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The TP3465V is a MICROWIRE Interface Device (MID) designed to facilitate communication between microprocessors and up to eight peripheral devices via a serial MICROWIRE interface. It supports various microprocessor architectures, including National Series 32000, Intel 80C188, 80C86, 80286, and Motorola 6800 and 68000 families. The device enables peripherals to be accessed as memory-mapped locations, simplifying integration into systems. Key features include compatibility with both multiplexed and non-multiplexed microprocessor buses, a master clock input capable of up to 20 MHz, and MICROWIRE clock speeds of up to 5 MHz. The TP3465V operates as either a MICROWIRE bus master or slave and is designed for low power consumption. It comes in a 28-pin PLCC package and is suitable for applications such as ISDN terminal adapters, digital and analog line cards, and interfacing with standard serial EEPROMs and other MICROWIRE peripherals. The device operates within a commercial temperature range of 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
TP3465 MICROWIRE Interface Device (MID) - TP3465V - Texas Instruments
Dallas, TX, United States
TP3465 MICROWIRE Interface Device (MID)
TP3465V
TP3465 MICROWIRE Interface Device (MID) TP3465V
MICROWIRE Interface Device (MID) 28-PLCC

MICROWIRE Interface Device (MID) 28-PLCC

Buy Now Datasheet
Specialized - TP3465V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TP3465V
Specialized TP3465V
ISDN Interface 28-PLCC (11.51x11.51)

ISDN Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Specialized - TP3465V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TP3465V
Specialized TP3465V
ISDN Interface 28-PLCC (11.51x11.51)

ISDN Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TP3465V
Integrated Circuits (ICs) - Interface - Specialized TP3465V
MICROPROCESSOR CIRCUIT, PQCC28

MICROPROCESSOR CIRCUIT, PQCC28

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TP3465V TP3465V TP3465V
Product Name TP3465 MICROWIRE Interface Device (MID) Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type TP3465 MICROWIRE Interface Device (MID) Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details