Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7212PWR

Description
Win Source Part Number: 974717-TMUX7212PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 2.5Ohm -3db Bandwidth: 48MHz Charge Injection: 92pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 185ns, 210ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7212PWRTR,29 6-TMUX7212PWRCT,296- TMUX7212PWRDKR Base Product Number: TMUX7212
Request a Quote Datasheet
Description
Win Source Part Number: 974717-TMUX7212PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 2.5Ohm -3db Bandwidth: 48MHz Charge Injection: 92pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 185ns, 210ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7212PWRTR,29 6-TMUX7212PWRCT,296- TMUX7212PWRDKR Base Product Number: TMUX7212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 974717-TMUX7212PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
974717-TMUX7212PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 974717-TMUX7212PWR
Win Source Part Number: 974717-TMUX7212PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 2.5Ohm -3db Bandwidth: 48MHz Charge Injection: 92pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 180mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 185ns, 210ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7212PWRTR,29 6-TMUX7212PWRCT,296- TMUX7212PWRDKR Base Product Number: TMUX7212

Win Source Part Number: 974717-TMUX7212PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 2.5Ohm
-3db Bandwidth: 48MHz
Charge Injection: 92pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -93dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 180mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max): 185ns, 210ns
Channel Capacitance (CS(off), CD(off)): 28pF, 45pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX7212PWRTR,296-TMUX7212PWRCT,296-TMUX7212PWRDKR
Base Product Number: TMUX7212

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX7212PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX7212PWR
Analog Switches, Multiplexers, Demultiplexers TMUX7212PWR
44-V, LOW RON, 1:1 (SPST), FOUR-

44-V, LOW RON, 1:1 (SPST), FOUR-

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX7212PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX7212PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7212PWR
IC SWITCH SPSTX4 2.5OHM 16TSSOP

IC SWITCH SPSTX4 2.5OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 974717-TMUX7212PWR TMUX7212PWR TMUX7212PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details