Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1072DGSR

Description
Win Source Part Number: 981382-TMUX1072DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 18Ohm -3db Bandwidth: 1.2GHz Current - Leakage (IS(off)) (Max): 185µA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Voltage - Supply, Single (V+): 2.3V ~ 5.5V Switch Time (Ton, Toff) (Max): 250µs, 10µs Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50284-6,TMUX1072 DGSR-ND,296-50284-2, 296-50284-1 Base Product Number: TMUX1072
Request a Quote Datasheet
Description
Win Source Part Number: 981382-TMUX1072DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 18Ohm -3db Bandwidth: 1.2GHz Current - Leakage (IS(off)) (Max): 185µA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Voltage - Supply, Single (V+): 2.3V ~ 5.5V Switch Time (Ton, Toff) (Max): 250µs, 10µs Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50284-6,TMUX1072 DGSR-ND,296-50284-2, 296-50284-1 Base Product Number: TMUX1072
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 981382-TMUX1072DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
981382-TMUX1072DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 981382-TMUX1072DGSR
Win Source Part Number: 981382-TMUX1072DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 18Ohm -3db Bandwidth: 1.2GHz Current - Leakage (IS(off)) (Max): 185µA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Voltage - Supply, Single (V+): 2.3V ~ 5.5V Switch Time (Ton, Toff) (Max): 250µs, 10µs Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50284-6,TMUX1072 DGSR-ND,296-50284-2, 296-50284-1 Base Product Number: TMUX1072

Win Source Part Number: 981382-TMUX1072DGSR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 18Ohm
-3db Bandwidth: 1.2GHz
Current - Leakage (IS(off)) (Max): 185µA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70mOhm
Voltage - Supply, Single (V+): 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Max): 250µs, 10µs
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50284-6,TMUX1072DGSR-ND,296-50284-2,296-50284-1
Base Product Number: TMUX1072

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1072DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1072DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1072DGSR
IC SWITCH SPDT X 2 18OHM 10VSSOP

IC SWITCH SPDT X 2 18OHM 10VSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1072DGSR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1072DGSR
Analog Switches, Multiplexers, Demultiplexers TMUX1072DGSR
IC SWITCH SPDT DUAL 10VSSOP

IC SWITCH SPDT DUAL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 981382-TMUX1072DGSR TMUX1072DGSR TMUX1072DGSR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details