Texas Instruments High-Performance Analog Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers TRS3232ID

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Obsolete Type: Transceiver Protocol: RS232 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Obsolete Type: Transceiver Protocol: RS232 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Obsolete Type: Transceiver Protocol: RS232 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tube
Product Status: Obsolete
Type: Transceiver
Protocol: RS232
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 250kbps
Voltage - Supply: 3V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-TRS3232ID
Dual SOIC Interface Transceiver IC 710-TRS3232ID
DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16 Product overview: TRS3232ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232ID can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16 Product overview: TRS3232ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 710-TRS3232ID
Product Name Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Dual SOIC Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 3V ~ 5.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details