Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3DV416DGGR TS3DV416DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114351-TS3DV416DGGR Packaging: Reel - TR Features: DVI, HDMI Applications: Video -3db Bandwidth: 900MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114351-TS3DV416DGGR Packaging: Reel - TR Features: DVI, HDMI Applications: Video -3db Bandwidth: 900MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3DV416DGGR - 1114351-TS3DV416DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3DV416DGGR
1114351-TS3DV416DGGR
Interface - Interface - Analog Switches - Special Purpose - TS3DV416DGGR 1114351-TS3DV416DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1114351-TS3DV416DGGR Packaging: Reel - TR Features: DVI, HDMI Applications: Video -3db Bandwidth: 900MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114351-TS3DV416DGGR
Packaging: Reel - TR
Features: DVI, HDMI
Applications: Video
-3db Bandwidth: 900MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 48-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - TS3DV416DGGR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3DV416DGGR
Analog Switches - Special Purpose TS3DV416DGGR
IC MUX/DEMUX 16X8 48TSSOP

IC MUX/DEMUX 16X8 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3DV416DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3DV416DGGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3DV416DGGR
IC MUX/DEMUX 16X8 48TSSOP

IC MUX/DEMUX 16X8 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1114351-TS3DV416DGGR TS3DV416DGGR TS3DV416DGGR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3DV416DGGR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1222325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.2 v
Package Type SOT23; Sot-23
View Details