Win Source Part Number: 966565-TMUX1309PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 195Ohm
-3db Bandwidth: 500MHz
Charge Injection: -6.5pC
Current - Leakage (IS(off)) (Max): 1nA (Typ)
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 7Ohm
Voltage - Supply, Single (V+): 1.62V ~ 5.5V
Voltage - Supply, Dual (V±): 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 40ns
Channel Capacitance (CS(off), CD(off)): 14pF, 7pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1309PWRTR,29
Base Product Number: TMUX1309
IC SWITCH SP4TX2 195OHM 16TSSOP
2-CHANNEL, 4:1 GENERAL-PURPOSE A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 966565-TMUX1309PWR | TMUX1309PWR | TMUX1309PWR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |