IC CODEC FILTER PCM 20DIP Product overview: TP3076N-G/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3076N-G/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900576-TP3076N-G/NOP
Series: COMBO®II
Operating Temperature Range: 0°C ~ 70°C
Features: PCM, Filter Interface - PCM Audio Interface 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TP3076
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *TP3076N-G/NOPB, TP3076N-G-NDR
IC CODEC FILTER PCM 20DIP
PCM, Filter Interface PCM Audio Interface 20-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TP3076N-G/NOPB | 900576-TP3076N-G/NOPB | TP3076N-G/NOPB | TP3076N-G/NOPB | TP3076N-G/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - TP3076N-G/NOPB | Interface - CODECs | CODECS | CODECS |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | PCM, Filter |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |