Texas Instruments TS2PCIE2212 4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch TS2PCIE2212ZAHRG1

Description
4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA
Request a Quote Datasheet
Description
4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS2PCIE2212 4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch - TS2PCIE2212ZAHRG1 - Texas Instruments
Dallas, TX, United States
TS2PCIE2212 4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch
TS2PCIE2212ZAHRG1
TS2PCIE2212 4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch TS2PCIE2212ZAHRG1
4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA

4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch 48-NFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS2PCIE2212ZAHRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS2PCIE2212ZAHRG1
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS2PCIE2212ZAHRG1
IC PCIE MUX/DMUX 4CH 2:1 48NFBGA

IC PCIE MUX/DMUX 4CH 2:1 48NFBGA

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
TS2PCIE2212ZAHRG1
PCI Interface IC TS2PCIE2212ZAHRG1
PCI Interface IC 2Ch PCIe 2:1 Mux/ Demux Passive FET Sw

PCI Interface IC 2Ch PCIe 2:1 Mux/ Demux Passive FET Sw

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TS2PCIE2212ZAHRG1 TS2PCIE2212ZAHRG1 TS2PCIE2212ZAHRG1
Product Name TS2PCIE2212 4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PCI Interface IC
Device Type TS2PCIE2212 4-channel PCIe 2:1 Multiplexer/Demultiplexer Passive FET Switch Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details