Texas Instruments Interface - Interface - Specialized - TPS2371PWG4 TPS2371PWG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100876-TPS2371PWG4 Length: 3 mm Mounting: SMD (SMT) Height: 1 mm Weight: 39.008944 mg Number of Pins: 8 Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100876-TPS2371PWG4 Length: 3 mm Mounting: SMD (SMT) Height: 1 mm Weight: 39.008944 mg Number of Pins: 8 Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TPS2371PWG4 - 1100876-TPS2371PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TPS2371PWG4
1100876-TPS2371PWG4
Interface - Interface - Specialized - TPS2371PWG4 1100876-TPS2371PWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100876-TPS2371PWG4 Length: 3 mm Mounting: SMD (SMT) Height: 1 mm Weight: 39.008944 mg Number of Pins: 8 Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100876-TPS2371PWG4
Length: 3 mm
Mounting: SMD (SMT)
Height: 1 mm
Weight: 39.008944 mg
Number of Pins: 8
Categories: Interface - Specialized
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1100876-TPS2371PWG4
Product Name Interface - Interface - Specialized - TPS2371PWG4
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9831AST-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details