Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TMUX646ZECR

Description
Win Source Part Number: 972428-TMUX646ZECR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Networking, Telecommunications Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm, 10Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 1.5V ~ 5.5V Voltage - Supply, Dual (V±): 1.5V ~ 5.5V Number of Channels: 10 Package / Case: 36-UFBGA Supplier Device Package: 36-NFBGA (2.45x2.45) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX646ZECRTR
Request a Quote
Description
Win Source Part Number: 972428-TMUX646ZECR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Networking, Telecommunications Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm, 10Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 1.5V ~ 5.5V Voltage - Supply, Dual (V±): 1.5V ~ 5.5V Number of Channels: 10 Package / Case: 36-UFBGA Supplier Device Package: 36-NFBGA (2.45x2.45) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX646ZECRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 972428-TMUX646ZECR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
972428-TMUX646ZECR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 972428-TMUX646ZECR
Win Source Part Number: 972428-TMUX646ZECR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Networking, Telecommunications Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm, 10Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 1.5V ~ 5.5V Voltage - Supply, Dual (V±): 1.5V ~ 5.5V Number of Channels: 10 Package / Case: 36-UFBGA Supplier Device Package: 36-NFBGA (2.45x2.45) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX646ZECRTR

Win Source Part Number: 972428-TMUX646ZECR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel (TR)
Applications: Networking, Telecommunications
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 9Ohm, 10Ohm
-3db Bandwidth: 6GHz
Voltage - Supply, Single (V+): 1.5V ~ 5.5V
Voltage - Supply, Dual (V±): 1.5V ~ 5.5V
Number of Channels: 10
Package / Case: 36-UFBGA
Supplier Device Package: 36-NFBGA (2.45x2.45)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX646ZECRTR

Buy Now
Analog Switches - Special Purpose - TMUX646ZECR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TMUX646ZECR
Analog Switches - Special Purpose TMUX646ZECR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TMUX646ZECR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TMUX646ZECR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TMUX646ZECR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 972428-TMUX646ZECR TMUX646ZECR TMUX646ZECR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details