Texas Instruments High-Performance Analog Interface - Interface - Telecom - TP3155N TP3155N

Description
Manufacturer: Texas Instruments Win Source Part Number: 056252-TP3155N Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 20-DIP Purpose: Time Slot Assignment Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056252-TP3155N Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 20-DIP Purpose: Time Slot Assignment Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TP3155N - 056252-TP3155N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3155N
056252-TP3155N
Interface - Interface - Telecom - TP3155N 056252-TP3155N
Manufacturer: Texas Instruments Win Source Part Number: 056252-TP3155N Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 20-DIP Purpose: Time Slot Assignment Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056252-TP3155N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 20-DIP
Purpose: Time Slot Assignment
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Interface Transceiver IC - 702-TP3155N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
702-TP3155N
DIP Interface Transceiver IC 702-TP3155N
DATACOM, TIME SLOT ASSIGNER, PDIP20, 0.300 INCH, PLASTIC, DIP-20 Product overview: TP3155N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3155N can be used for catalog matching and distributor lookup.

DATACOM, TIME SLOT ASSIGNER, PDIP20, 0.300 INCH, PLASTIC, DIP-20 Product overview: TP3155N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3155N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - TP3155N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TP3155N
Telecom TP3155N
Telecom IC Time Slot Assignment 20-PDIP

Telecom IC Time Slot Assignment 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TP3155N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TP3155N
Integrated Circuits (ICs) - Interface - Telecom TP3155N
IC TELECOM INTERFACE 20DIP

IC TELECOM INTERFACE 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 056252-TP3155N 702-TP3155N TP3155N TP3155N
Product Name Interface - Interface - Telecom - TP3155N DIP Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -25 to 125 C (-13 to 257 F) -25 C (-13 F) -25 to 125 C (-13 to 257 F)
Package Type DIP; 20-DIP DIP DIP; 20-DIP (0.300\", 7.62mm)
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details