Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EZQSR TS3A27518EZQSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035061-TS3A27518EZQS R Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035061-TS3A27518EZQS R Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EZQSR - 035061-TS3A27518EZQSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EZQSR
035061-TS3A27518EZQSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EZQSR 035061-TS3A27518EZQSR
Manufacturer: Texas Instruments Win Source Part Number: 035061-TS3A27518EZQS R Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035061-TS3A27518EZQSR
Packaging: Reel - TR
Number of Circuits: 6
Switch Circuit: SPDT
-3db Bandwidth: 240MHz
Charge Injection: 0.81pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.2 Ohm
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 59ns, 60.6ns
Channel Capacitance(CS off, CD off): 13pF, 8.5pF
Max Leakage Current (IS off): 1μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EZQSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A27518EZQSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A27518EZQSR
IC SWITCH SPDT X 6 6.2OHM 24BGA

IC SWITCH SPDT X 6 6.2OHM 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 035061-TS3A27518EZQSR TS3A27518EZQSR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EZQSR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers