Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1208QRSVRQ1

Description
Win Source Part Number: 961826-TMUX1208QRSVR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 65MHz Charge Injection: -8pC Current - Leakage (IS(off)) (Max): 75nA Crosstalk: -62dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns (Typ), 11ns Channel Capacitance (CS(off), CD(off)): 13pF, 76pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1208QRSVRQ1D KR,296-TMUX1208QRSVR Q1TR,296-TMUX1208QRS VRQ1CT Base Product Number: TMUX1208
Request a Quote
Description
Win Source Part Number: 961826-TMUX1208QRSVR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 65MHz Charge Injection: -8pC Current - Leakage (IS(off)) (Max): 75nA Crosstalk: -62dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns (Typ), 11ns Channel Capacitance (CS(off), CD(off)): 13pF, 76pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1208QRSVRQ1D KR,296-TMUX1208QRSVR Q1TR,296-TMUX1208QRS VRQ1CT Base Product Number: TMUX1208
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 961826-TMUX1208QRSVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
961826-TMUX1208QRSVRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 961826-TMUX1208QRSVRQ1
Win Source Part Number: 961826-TMUX1208QRSVR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 65MHz Charge Injection: -8pC Current - Leakage (IS(off)) (Max): 75nA Crosstalk: -62dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns (Typ), 11ns Channel Capacitance (CS(off), CD(off)): 13pF, 76pF Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1208QRSVRQ1D KR,296-TMUX1208QRSVR Q1TR,296-TMUX1208QRS VRQ1CT Base Product Number: TMUX1208

Win Source Part Number: 961826-TMUX1208QRSVRQ1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 5Ohm (Typ)
-3db Bandwidth: 65MHz
Charge Injection: -8pC
Current - Leakage (IS(off)) (Max): 75nA
Crosstalk: -62dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 14ns (Typ), 11ns
Channel Capacitance (CS(off), CD(off)): 13pF, 76pF
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1208QRSVRQ1DKR,296-TMUX1208QRSVRQ1TR,296-TMUX1208QRSVRQ1CT
Base Product Number: TMUX1208

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208QRSVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1208QRSVRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1208QRSVRQ1
IC MUX 8:1 5OHM 16UQFN

IC MUX 8:1 5OHM 16UQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1208QRSVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1208QRSVRQ1
Analog Switches, Multiplexers, Demultiplexers TMUX1208QRSVRQ1
AUTOMOTIVE, 5-V BIDIRECTIONAL 8:

AUTOMOTIVE, 5-V BIDIRECTIONAL 8:

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 961826-TMUX1208QRSVRQ1 TMUX1208QRSVRQ1 TMUX1208QRSVRQ1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3210M-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Specs
Device Type Transceiver
Package Type PDIP
Pins 16 #
View Details
2 suppliers