Extended Temperature Serial Interface CODEC/Filter COMBO Family 16-SOIC
PCM, Filter Interface PCM 16-SOIC
Extended Temperature Serial Interface CODEC/Filter COMBO Family 16-SOIC Product overview: TP3054WM-X/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054WM-X/63SN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1110983-TP3054WM-X/6
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC FILTER ENHANCE INTERFC 16SOIC
IC FILTER ENHANCE INTERFC 16SOIC
PCM, Filter Interface PCM 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3054WM-X/63SN | TP3054WM-X/63SN-ND | 716-TP3054WM-X/63SN | 1110983-TP3054WM-X/63SN | TP3054WM-X/63SN | TP3054WM-X/63SN | TP3054WM-X/63SN |
| Product Name | TP3054-X Extended Temperature Serial Interface CODEC/Filter COMBO Family | CODECS | SOIC Interface Transceiver IC | Interface - Interface - CODECs - TP3054WM-X/63SN | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | PCM, Filter | Sensor Interface; Codec | Codec |