The TP3057WM is part of the Enhanced Serial Interface CODEC/Filter COMBO family from Quarktwin Technology Ltd. It features both m-law and A-law monolithic PCM CODEC filters, utilizing advanced double-poly CMOS technology. The device includes an input gain adjust amplifier, an active RC pre-filter to eliminate high-frequency noise, and a switched-capacitor band-pass filter that rejects signals outside the 200 Hz to 3400 Hz range. The TP3057WM supports a serial PCM interface and is designed for low power consumption, typically around 50 mW during operation and 3 mW in power-down mode. It operates with dual master clocks ranging from 1.536 MHz to 2.048 MHz and supports asynchronous transmit and receive bit clocks from 64 kHz to 2.048 MHz. The device is compatible with TTL or CMOS digital interfaces and is suitable for D3, D4, and CCITT applications. The TP3057WM is available in a 16-pin surface mount package, making it suitable for applications requiring compact circuit designs. Its internal features include auto-zero circuitry and a precision voltage reference, enhancing its performance in various audio processing tasks.
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1271706-TP3057WM
Packaging: Tube
Type: PCM, Filter
Mounting Style: SMD
Data Interface: Serial
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TP3057
Manufacturer Pack Quantity: 45
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: ±5V
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC Product overview: TP3057WM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057WM can be used for catalog matching and distributor lookup.
PCM, Filter Interface Serial 16-SOIC
IC CODEC FILTER CMOS 16SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
PCM, Filter Interface Serial 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3057WM | 1271706-TP3057WM | 716-TP3057WM | TP3057WM-ND | TP3057WM | TP3057WM | TP3057WM | TP3057WM |
| Product Name | TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family | Electronic Wholesale - TP3057WM | SOIC Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | A-LAW, PCM CODEC, PDSO16 | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | PCM, Filter | Codec | Codec |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Package Type | SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295", 7.50mm Width) | PDSO16 | SOIC; 16-SOIC (0.295\", 7.50mm Width) |