Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1248DCKR

Description
Win Source Part Number: 970409-TMUX1248DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1248DCKRTR,2 96-TMUX1248DCKRCT,29 6-TMUX1248DCKRDKR
Request a Quote
Description
Win Source Part Number: 970409-TMUX1248DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1248DCKRTR,2 96-TMUX1248DCKRCT,29 6-TMUX1248DCKRDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 970409-TMUX1248DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
970409-TMUX1248DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 970409-TMUX1248DCKR
Win Source Part Number: 970409-TMUX1248DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1248DCKRTR,2 96-TMUX1248DCKRCT,29 6-TMUX1248DCKRDKR

Win Source Part Number: 970409-TMUX1248DCKR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 3Ohm (Typ)
-3db Bandwidth: 250MHz
Charge Injection: -10pC
Current - Leakage (IS(off)) (Max): 75nA (Typ)
Crosstalk: -45dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 7pF
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1248DCKRTR,296-TMUX1248DCKRCT,296-TMUX1248DCKRDKR

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1248DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1248DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1248DCKR
IC SWITCH SPDT X 1 3OHM SC70-6

IC SWITCH SPDT X 1 3OHM SC70-6

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1248DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1248DCKR
Analog Switches, Multiplexers, Demultiplexers TMUX1248DCKR
3- LOW RON, 5-V, 2:1 (SPDT) GENE

3- LOW RON, 5-V, 2:1 (SPDT) GENE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 970409-TMUX1248DCKR TMUX1248DCKR TMUX1248DCKR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details