Texas Instruments TPL9202 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection TPL9202PWPR

Description
8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPL9202 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection - TPL9202PWPR - Texas Instruments
Dallas, TX, United States
TPL9202 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection
TPL9202PWPR
TPL9202 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection TPL9202PWPR
8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection 20-HTSSOP -40 to 125

8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection 20-HTSSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - TPL9202PWPR - 900665-TPL9202PWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TPL9202PWPR
900665-TPL9202PWPR
Interface - Interface - Sensor and Detector Interfaces - TPL9202PWPR 900665-TPL9202PWPR
Manufacturer: Texas Instruments Win Source Part Number: 900665-TPL9202PWPR Operating Temperature Range: -40°C ~ 125°C Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPL9202 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPL9202PWPRCT-ND, TPL9202PWPRG4, TPL9202PWPRG4-ND, -TPL9202PWPRCT, TPL9202PWPRCT, TPL9202PWPRDKR-ND, TPL9202PWPRDKR, -TPL9202PWPRG4, -296-36994-1, TPL9202PWPR-ND, -TPL9202PWPRCT-ND, 296-36994-2, -TPL9202PWPR-ND, 296-36994-6, -296-36994-1-ND, -TPL9202PWPRG4-NDR, -TPL9202PWPR-NDR, TPL9202PWPRTR-ND, 296-36994-1

Manufacturer: Texas Instruments
Win Source Part Number: 900665-TPL9202PWPR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPL9202
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPL9202PWPRCT-ND, TPL9202PWPRG4, TPL9202PWPRG4-ND, -TPL9202PWPRCT, TPL9202PWPRCT, TPL9202PWPRDKR-ND, TPL9202PWPRDKR, -TPL9202PWPRG4, -296-36994-1, TPL9202PWPR-ND, -TPL9202PWPRCT-ND, 296-36994-2, -TPL9202PWPR-ND, 296-36994-6, -296-36994-1-ND, -TPL9202PWPRG4-NDR, -TPL9202PWPR-NDR, TPL9202PWPRTR-ND, 296-36994-1

Buy Now Datasheet
Sensor and Detector Interfaces - 296-36994-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-36994-1-ND
Sensor and Detector Interfaces 296-36994-1-ND
IC RELAY DRIVER 8CHAN 20HTSSOP

IC RELAY DRIVER 8CHAN 20HTSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-36994-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-36994-2-ND
Sensor and Detector Interfaces 296-36994-2-ND
IC RELAY DRIVER 8CHAN 20HTSSOP

IC RELAY DRIVER 8CHAN 20HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TPL9202PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TPL9202PWPR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TPL9202PWPR
IC RELAY DRIVER 8CHAN 20HTSSOP

IC RELAY DRIVER 8CHAN 20HTSSOP

Supplier's Site
Sensor and Detector Interfaces - TPL9202PWPR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TPL9202PWPR
Sensor and Detector Interfaces TPL9202PWPR
IC RELAY DRIVER 8CHAN 20HTSSOP

IC RELAY DRIVER 8CHAN 20HTSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - TPL9202PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TPL9202PWPR
Sensor and Detector Interfaces TPL9202PWPR
IC RELAY DRIVER 8CHAN 20HTSSOP

IC RELAY DRIVER 8CHAN 20HTSSOP

Buy Now
Interface - Sensor and Detector Interfaces - TPL9202PWPR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TPL9202PWPR
Interface - Sensor and Detector Interfaces TPL9202PWPR
IC RELAY DRIVER 8CHAN 20HTSSOP

IC RELAY DRIVER 8CHAN 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPL9202PWPR 900665-TPL9202PWPR 296-36994-1-ND TPL9202PWPR TPL9202PWPR TPL9202PWPR TPL9202PWPR
Product Name TPL9202 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection Interface - Interface - Sensor and Detector Interfaces - TPL9202PWPR Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type TPL9202 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection Sensor Interface Sensor Interface Relay/Load Driver Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details