Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1136DGSR

Description
Win Source Part Number: 973037-TMUX1136DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: 6pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -80dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53597-6,296-5359 7-1,296-53597-2 Base Product Number: TMUX1136
Request a Quote Datasheet
Description
Win Source Part Number: 973037-TMUX1136DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: 6pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -80dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53597-6,296-5359 7-1,296-53597-2 Base Product Number: TMUX1136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 973037-TMUX1136DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
973037-TMUX1136DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 973037-TMUX1136DGSR
Win Source Part Number: 973037-TMUX1136DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 220MHz Charge Injection: 6pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -80dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53597-6,296-5359 7-1,296-53597-2 Base Product Number: TMUX1136

Win Source Part Number: 973037-TMUX1136DGSR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 220MHz
Charge Injection: 6pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -80dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53597-6,296-53597-1,296-53597-2
Base Product Number: TMUX1136

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1136DGSR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1136DGSR
Analog Switches, Multiplexers, Demultiplexers TMUX1136DGSR
IC SWITCH SPDT DUAL 10VSSOP

IC SWITCH SPDT DUAL 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1136DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1136DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1136DGSR
IC SWITCH SPDT X 2 4OHM 10VSSOP

IC SWITCH SPDT X 2 4OHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 973037-TMUX1136DGSR TMUX1136DGSR TMUX1136DGSR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details