Texas Instruments High-Performance Analog Interface Transceiver IC TP3054BN

Description
MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-TP3054BN
Interface Transceiver IC 716-TP3054BN
MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054BN can be used for catalog matching and distributor lookup.

MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TP3054BN - 055328-TP3054BN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3054BN
055328-TP3054BN
Interface - Interface - CODECs - TP3054BN 055328-TP3054BN
Manufacturer: Texas Instruments Win Source Part Number: 055328-TP3054BN Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Alternative Parts (Cross-Reference): TP3054BDW; TP3054BDWR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055328-TP3054BN
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Alternative Parts (Cross-Reference): TP3054BDW; TP3054BDWR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 296-1936-5-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 16-PDIP

PCM, Filter Interface Serial 16-PDIP

Buy Now Datasheet
CODECS - TP3054BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
TP3054BN
CODECS TP3054BN
PCM, Filter Interface Serial 16-PDIP

PCM, Filter Interface Serial 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-TP3054BN 055328-TP3054BN 296-1936-5-ND TP3054BN
Product Name Interface Transceiver IC Interface - Interface - CODECs - TP3054BN CODECS CODECS
Device Type Transceiver Sensor Interface Codec Codec
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data