Win Source Part Number: 958886-TMUX1237DCKR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 4.5Ohm
-3db Bandwidth: 400MHz
Charge Injection: -10pC
Current - Leakage (IS(off)) (Max): 75nA
Crosstalk: -45dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 8pF
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1237DCKRDKR,
Base Product Number: TMUX1237
PRECISION ANALOG MULTIPLEXER
IC SWITCH SPDT X 1 4.5OHM SC70-6
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 958886-TMUX1237DCKR | TMUX1237DCKR | TMUX1237DCKR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |