Texas Instruments TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057V/63SN

Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 20-PLCC
Request a Quote Datasheet
Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 20-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family - TP3057V/63SN - Texas Instruments
Dallas, TX, United States
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family
TP3057V/63SN
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057V/63SN
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 20-PLCC

TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 20-PLCC

Buy Now Datasheet
Interface - Interface - CODECs - TP3057V/63SN - 117264-TP3057V/63SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3057V/63SN
117264-TP3057V/63SN
Interface - Interface - CODECs - TP3057V/63SN 117264-TP3057V/63SN
Manufacturer: Texas Instruments Win Source Part Number: 117264-TP3057V/63SN Packaging: Reel - TR Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Number of ADCs / DACs: 1 / 2 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): TP3057N; TP3057WM/NOPB; TP3057WM-X; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 117264-TP3057V/63SN
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): TP3057N; TP3057WM/NOPB; TP3057WM-X;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Interface Transceiver IC - 716-TP3057V/63SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-TP3057V/63SN
Interface Transceiver IC 716-TP3057V/63SN
FILTER UNIT, 80MM - More Details Product overview: TP3057V/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057V/63SN can be used for catalog matching and distributor lookup.

FILTER UNIT, 80MM - More Details Product overview: TP3057V/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057V/63SN can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - CODECs - TP3057V/63SN - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TP3057V/63SN
Interface - CODECs TP3057V/63SN
IC CODEC FILTER CMOS 20PLCC

IC CODEC FILTER CMOS 20PLCC

Supplier's Site Datasheet
CODECS - TP3057V/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface PCM 20-PLCC (9x9)

PCM, Filter Interface PCM 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3057V/63SN 117264-TP3057V/63SN 716-TP3057V/63SN TP3057V/63SN TP3057V/63SN
Product Name TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family Interface - Interface - CODECs - TP3057V/63SN Interface Transceiver IC Interface - CODECs CODECS
Device Type Codec Sensor Interface Transceiver Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details