Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TPS66120YBGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321099-TPS66120YBGR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Voltage - Supply, Single (V+): 2.85V ~ 3.6V Voltage - Supply, Dual (V±): 2.85V ~ 3.6V Number of Channels: 1 Supplier Device Package: 28-DSBGA (1.61x2.81) Temperature Range - Operating: -10°C ~ 85°C Case / Package: 28-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS66120YBGRDKR, 296-TPS66120YBGRTR,2 96-TPS66120YBGRCT Base Product Number: TPS66120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321099-TPS66120YBGR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Voltage - Supply, Single (V+): 2.85V ~ 3.6V Voltage - Supply, Dual (V±): 2.85V ~ 3.6V Number of Channels: 1 Supplier Device Package: 28-DSBGA (1.61x2.81) Temperature Range - Operating: -10°C ~ 85°C Case / Package: 28-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS66120YBGRDKR, 296-TPS66120YBGRTR,2 96-TPS66120YBGRCT Base Product Number: TPS66120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1321099-TPS66120YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1321099-TPS66120YBGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1321099-TPS66120YBGR
Manufacturer: Texas Instruments Win Source Part Number: 1321099-TPS66120YBGR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Voltage - Supply, Single (V+): 2.85V ~ 3.6V Voltage - Supply, Dual (V±): 2.85V ~ 3.6V Number of Channels: 1 Supplier Device Package: 28-DSBGA (1.61x2.81) Temperature Range - Operating: -10°C ~ 85°C Case / Package: 28-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS66120YBGRDKR, 296-TPS66120YBGRTR,2 96-TPS66120YBGRCT Base Product Number: TPS66120 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321099-TPS66120YBGR
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Supply, Single (V+): 2.85V ~ 3.6V
Voltage - Supply, Dual (V±): 2.85V ~ 3.6V
Number of Channels: 1
Supplier Device Package: 28-DSBGA (1.61x2.81)
Temperature Range - Operating: -10°C ~ 85°C
Case / Package: 28-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS66120YBGRDKR,296-TPS66120YBGRTR,296-TPS66120YBGRCT
Base Product Number: TPS66120
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog Switches - Special Purpose - TPS66120YBGR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TPS66120YBGR
Analog Switches - Special Purpose TPS66120YBGR
SOURCE AND SINK POWER MULTIPEXER

SOURCE AND SINK POWER MULTIPEXER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TPS66120YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TPS66120YBGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TPS66120YBGR
SOURCE AND SINK POWER MULTIPEXER

SOURCE AND SINK POWER MULTIPEXER

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1321099-TPS66120YBGR TPS66120YBGR TPS66120YBGR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers