Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR TS3A4751RGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274308-TS3A4751RGYR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-VFQFN Exposed Pad Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4751 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VQFN (3.5x3.5) On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): AS1751V-T; AS1751V; ADG812YRU-REEL; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274308-TS3A4751RGYR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-VFQFN Exposed Pad Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4751 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VQFN (3.5x3.5) On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): AS1751V-T; AS1751V; ADG812YRU-REEL; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR - 1274308-TS3A4751RGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR
1274308-TS3A4751RGYR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR 1274308-TS3A4751RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1274308-TS3A4751RGYR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-VFQFN Exposed Pad Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4751 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VQFN (3.5x3.5) On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): AS1751V-T; AS1751V; ADG812YRU-REEL; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1274308-TS3A4751RGYR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-VFQFN Exposed Pad
Number of Circuits: 4
Operating Supply Voltage: 1.6 V ~ 3.6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 125MHz
Charge Injection: 3pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 23pF, 20pF
Family Name: TS3A4751
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 14ns, 9ns
Current - Leakage (IS(off)) (Maximum): 2nA
Alternative Parts (Cross-Reference): AS1751V-T; AS1751V; ADG812YRU-REEL;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A4751RGYR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A4751RGYR
IC SW SPST-NOX4 900MOHM 14VQFN

IC SW SPST-NOX4 900MOHM 14VQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS3A4751RGYR
Analog Switches, Multiplexers, Demultiplexers TS3A4751RGYR
IC SWITCH QUAD SPST 14QFN

IC SWITCH QUAD SPST 14QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274308-TS3A4751RGYR TS3A4751RGYR TS3A4751RGYR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751RGYR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.6 V ~ 3.6 V Other; 1.6V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface Transceiver IC - 702-SI32286-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details