Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-SOIC
Serial Interface PCM Codec Product overview: TP3067WM/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067WM/63SN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271716-TP3067WM/63S
Packaging: Tape and Reel
Type: PCM, Filter
Mounting Style: SMD
Data Interface: PCM
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TP3067
Manufacturer Pack Quantity: 1,000
MSL Level: 4 (72 Hours)
PCM, Filter Interface PCM 20-SOIC
IC CODEC FILTER CMOS 20SOIC
PCM, Filter Interface PCM 20-SOIC
IC CODEC FILTER CMOS 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3067WM/63SN | 716-TP3067WM/63SN | 1271716-TP3067WM/63SN | TP3067WM/63SN-ND | TP3067WM/63SN | TP3067WM/63SN | TP3067WM/63SN |
| Product Name | TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO | Interface Transceiver IC | Interface - Interface - CODECs - TP3067WM/63SN | CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | PCM, Filter | Codec | Sensor Interface; Codec |