Texas Instruments High-Performance Analog Interface - Interface - Specialized - TPS2371PW TPS2371PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 900721-TPS2371PW Features: Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS237 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15961-5, 296-15961-5-NDR, -TPS2371PWG4, TPS2371PWG4-ND, TPS2371PWG4, -296-15961-5, -296-15961-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900721-TPS2371PW Features: Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS237 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15961-5, 296-15961-5-NDR, -TPS2371PWG4, TPS2371PWG4-ND, TPS2371PWG4, -296-15961-5, -296-15961-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TPS2371PW - 900721-TPS2371PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TPS2371PW
900721-TPS2371PW
Interface - Interface - Specialized - TPS2371PW 900721-TPS2371PW
Manufacturer: Texas Instruments Win Source Part Number: 900721-TPS2371PW Features: Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS237 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15961-5, 296-15961-5-NDR, -TPS2371PWG4, TPS2371PWG4-ND, TPS2371PWG4, -296-15961-5, -296-15961-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900721-TPS2371PW
Features: Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TPS237
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-15961-5, 296-15961-5-NDR, -TPS2371PWG4, TPS2371PWG4-ND, TPS2371PWG4, -296-15961-5, -296-15961-5-ND

Buy Now Datasheet
Specialized - TPS2371PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPS2371PW
Specialized TPS2371PW
Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP

Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPS2371PW
Integrated Circuits (ICs) - Interface - Specialized TPS2371PW
IC INTERFACE SPECIALIZED 8TSSOP

IC INTERFACE SPECIALIZED 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 900721-TPS2371PW TPS2371PW TPS2371PW
Product Name Interface - Interface - Specialized - TPS2371PW Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers