Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6111RTER

Description
Win Source Part Number: 1222856-TMUX6111RTER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53260-1,296-5326 0-2,296-53260-6 Base Product Number: TMUX6111
Request a Quote Datasheet
Description
Win Source Part Number: 1222856-TMUX6111RTER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53260-1,296-5326 0-2,296-53260-6 Base Product Number: TMUX6111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1222856-TMUX6111RTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1222856-TMUX6111RTER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1222856-TMUX6111RTER
Win Source Part Number: 1222856-TMUX6111RTER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53260-1,296-5326 0-2,296-53260-6 Base Product Number: TMUX6111

Win Source Part Number: 1222856-TMUX6111RTER
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 160Ohm
-3db Bandwidth: 800MHz
Charge Injection: 0.6pC
Current - Leakage (IS(off)) (Max): 20pA
Crosstalk: -100dB ~ -115dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 10V ~ 16.5V
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max): 78ns, 68ns
Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.4pF
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53260-1,296-53260-2,296-53260-6
Base Product Number: TMUX6111

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6111RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6111RTER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6111RTER
IC SWITCH SPST X 4 160OHM 16WQFN

IC SWITCH SPST X 4 160OHM 16WQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX6111RTER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX6111RTER
Analog Switches, Multiplexers, Demultiplexers TMUX6111RTER
IC SWITCH SPST QUAD 16WQFN

IC SWITCH SPST QUAD 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1222856-TMUX6111RTER TMUX6111RTER TMUX6111RTER
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260815-SI32260-C-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers