Texas Instruments TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) TP3404V/NOPB

Description
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC
Request a Quote Datasheet
Description
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) - TP3404V/NOPB - Texas Instruments
Dallas, TX, United States
TP3404 Quad Digital Adapter for Subscriber Loops (QDASL)
TP3404V/NOPB
TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) TP3404V/NOPB
Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC

Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC

Buy Now Datasheet
Interface - Interface - Telecom - TP3404V/NOPB - 144411-TP3404V/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3404V/NOPB
144411-TP3404V/NOPB
Interface - Interface - Telecom - TP3404V/NOPB 144411-TP3404V/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 144411-TP3404V/NOPB Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Includes: Adaptive Line Equalization, On-Chip Timing Recovery Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Quad Digital Adapter for Subscriber Loops (QDASL) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 35

Manufacturer: Texas Instruments
Win Source Part Number: 144411-TP3404V/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Includes: Adaptive Line Equalization, On-Chip Timing Recovery
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Quad Digital Adapter for Subscriber Loops (QDASL)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 35

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
702-TP3404V/NOPB
Quad 5V Interface Transceiver IC 702-TP3404V/NOPB
Quad Subscriber Loop Controller, 144Kbps, 5V, 4 Ch, PLCC, SM Product overview: TP3404V/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3404V/NOPB can be used for catalog matching and distributor lookup.

Quad Subscriber Loop Controller, 144Kbps, 5V, 4 Ch, PLCC, SM Product overview: TP3404V/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3404V/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TP3404V/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TP3404V/NOPB
Integrated Circuits (ICs) - Interface - Telecom TP3404V/NOPB
TIME SLOT ASSIGNER, PQCC28

TIME SLOT ASSIGNER, PQCC28

Supplier's Site
Telecom - TP3404V/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC (11.51x11.51)

Telecom IC Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC (11.51x11.51)

Buy Now
Telecom - TP3404V/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC (11.51x11.51)

Telecom IC Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3404V/NOPB 144411-TP3404V/NOPB 702-TP3404V/NOPB TP3404V/NOPB TP3404V/NOPB TP3404V/NOPB
Product Name TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) Interface - Interface - Telecom - TP3404V/NOPB Quad 5V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type TP3404 Quad Digital Adapter for Subscriber Loops (QDASL) Transceiver Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.75 V ~ 5.25 V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details