Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7308FPWR

Description
Win Source Part Number: 1357061-TMUX7308FPWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP8T On-State Resistance (Max): 250Ohm Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 8V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 390ns, 450ns -3db Bandwidth: 130MHz Charge Injection: -16pC Channel Capacitance (CS(off), CD(off)): 4pF, 31pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -95dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1357061-TMUX7308FPWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP8T On-State Resistance (Max): 250Ohm Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 8V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 390ns, 450ns -3db Bandwidth: 130MHz Charge Injection: -16pC Channel Capacitance (CS(off), CD(off)): 4pF, 31pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -95dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1357061-TMUX7308FPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1357061-TMUX7308FPWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1357061-TMUX7308FPWR
Win Source Part Number: 1357061-TMUX7308FPWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP8T On-State Resistance (Max): 250Ohm Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 8V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 390ns, 450ns -3db Bandwidth: 130MHz Charge Injection: -16pC Channel Capacitance (CS(off), CD(off)): 4pF, 31pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -95dB @ 1MHz

Win Source Part Number: 1357061-TMUX7308FPWR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SP8T
On-State Resistance (Max): 250Ohm
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 8V ~ 44V
Voltage - Supply, Dual (V±): ±5V ~ 22V
Switch Time (Ton, Toff) (Max): 390ns, 450ns
-3db Bandwidth: 130MHz
Charge Injection: -16pC
Channel Capacitance (CS(off), CD(off)): 4pF, 31pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -95dB @ 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1357061-TMUX7308FPWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details