Manufacturer: Texas Instruments
Win Source Part Number: 1272242-TPS2371DR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Power Interface Switch for Power Over Ethernet (PoE) Devices
Interface: IEEE 802.3af
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2371
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1272242-TPS2371DR | TPS2371DR | TPS2371DR | TPS2371DR |
| Product Name | Interface - Interface - Specialized - TPS2371DR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |