Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX8108PWR

Description
Win Source Part Number: 1370851-TMUX8108PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP8T On-State Resistance (Max): 50Ohm Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 10V ~ 100V Voltage - Supply, Dual (V±): ±10V ~ 50V Switch Time (Ton, Toff) (Max): 1µs, 700ns (Typ) -3db Bandwidth: 200MHz Charge Injection: 200pC Channel Capacitance (CS(off), CD(off)): 5pF, 20pF Current - Leakage (IS(off)) (Max): 60pA (Typ) Crosstalk: -100dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370851-TMUX8108PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP8T On-State Resistance (Max): 50Ohm Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 10V ~ 100V Voltage - Supply, Dual (V±): ±10V ~ 50V Switch Time (Ton, Toff) (Max): 1µs, 700ns (Typ) -3db Bandwidth: 200MHz Charge Injection: 200pC Channel Capacitance (CS(off), CD(off)): 5pF, 20pF Current - Leakage (IS(off)) (Max): 60pA (Typ) Crosstalk: -100dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370851-TMUX8108PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370851-TMUX8108PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370851-TMUX8108PWR
Win Source Part Number: 1370851-TMUX8108PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP8T On-State Resistance (Max): 50Ohm Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 10V ~ 100V Voltage - Supply, Dual (V±): ±10V ~ 50V Switch Time (Ton, Toff) (Max): 1µs, 700ns (Typ) -3db Bandwidth: 200MHz Charge Injection: 200pC Channel Capacitance (CS(off), CD(off)): 5pF, 20pF Current - Leakage (IS(off)) (Max): 60pA (Typ) Crosstalk: -100dB @ 100kHz

Win Source Part Number: 1370851-TMUX8108PWR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SP8T
On-State Resistance (Max): 50Ohm
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 10V ~ 100V
Voltage - Supply, Dual (V±): ±10V ~ 50V
Switch Time (Ton, Toff) (Max): 1µs, 700ns (Typ)
-3db Bandwidth: 200MHz
Charge Injection: 200pC
Channel Capacitance (CS(off), CD(off)): 5pF, 20pF
Current - Leakage (IS(off)) (Max): 60pA (Typ)
Crosstalk: -100dB @ 100kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX8108PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX8108PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX8108PWR
IC SWITCH SP8T X 1 50OHM 16TSSOP

IC SWITCH SP8T X 1 50OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX8108PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX8108PWR
Analog Switches, Multiplexers, Demultiplexers TMUX8108PWR
100-V, FLAT RON, SINGLE 8:1 MULT

100-V, FLAT RON, SINGLE 8:1 MULT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370851-TMUX8108PWR TMUX8108PWR TMUX8108PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 702-SI32280-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers