Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4742DGKR TS3A4742DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274306-TS3A4742DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NC -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4742 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4742EUA; MAX4742EUA-T; MAX4742EUA+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274306-TS3A4742DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NC -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4742 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4742EUA; MAX4742EUA-T; MAX4742EUA+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4742DGKR - 1274306-TS3A4742DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4742DGKR
1274306-TS3A4742DGKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4742DGKR 1274306-TS3A4742DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1274306-TS3A4742DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NC -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 23pF, 20pF Family Name: TS3A4742 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 14ns, 9ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4742EUA; MAX4742EUA-T; MAX4742EUA+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274306-TS3A4742DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 1.6 V ~ 3.6 V
Switch Circuit: SPST - NC
-3db Bandwidth: 125MHz
Charge Injection: 3pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 23pF, 20pF
Family Name: TS3A4742
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 14ns, 9ns
Current - Leakage (IS(off)) (Maximum): 2nA
Alternative Parts (Cross-Reference): MAX4742EUA; MAX4742EUA-T; MAX4742EUA+;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4742DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A4742DGKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A4742DGKR
IC SW SPST-NCX2 900MOHM 8VSSOP

IC SW SPST-NCX2 900MOHM 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274306-TS3A4742DGKR TS3A4742DGKR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4742DGKR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.6 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260799-SI32177-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 2907PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details