Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132BYFFR TPS65132BYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 720933-TPS65132BYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Supply Current: 540μA Display Type: LCD, OLED Categories: Integrated Circuits Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 720933-TPS65132BYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Supply Current: 540μA Display Type: LCD, OLED Categories: Integrated Circuits Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132BYFFR - 720933-TPS65132BYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132BYFFR
720933-TPS65132BYFFR
PMIC - PMIC - Display Drivers - TPS65132BYFFR 720933-TPS65132BYFFR
Manufacturer: Texas Instruments Win Source Part Number: 720933-TPS65132BYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Supply Current: 540μA Display Type: LCD, OLED Categories: Integrated Circuits Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 720933-TPS65132BYFFR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Supply Current: 540μA
Display Type: LCD, OLED
Categories: Integrated Circuits
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Display Drivers - TPS65132BYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132BYFFR
Display Drivers TPS65132BYFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 720933-TPS65132BYFFR TPS65132BYFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132BYFFR Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1921973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Interface Transceiver IC - 722-SI2415-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers