Texas Instruments TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057WMX/NOPB

Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC
Request a Quote Datasheet
Description
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family - TP3057WMX/NOPB - Texas Instruments
Dallas, TX, United States
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family
TP3057WMX/NOPB
TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family TP3057WMX/NOPB
TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC

TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
716-TP3057WMX/NOPB
SOIC Interface Transceiver IC 716-TP3057WMX/NOPB
Audio Codec 1ADC / 2DAC 16-Pin SOIC T/R Product overview: TP3057WMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057WMX/NOPB can be used for catalog matching and distributor lookup.

Audio Codec 1ADC / 2DAC 16-Pin SOIC T/R Product overview: TP3057WMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057WMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TP3057WMX/NOPB - 033386-TP3057WMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3057WMX/NOPB
033386-TP3057WMX/NOPB
Interface - Interface - CODECs - TP3057WMX/NOPB 033386-TP3057WMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 033386-TP3057WMX/NOP B Packaging: Reel - TR Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Number of ADCs / DACs: 1 / 2 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 033386-TP3057WMX/NOPB
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
CODECS - TP3057WMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet
IC CODEC FILTER CMOS 16SOIC

IC CODEC FILTER CMOS 16SOIC

Supplier's Site Datasheet
Interface - CODECs - TP3057WMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TP3057WMX/NOPB
Interface - CODECs TP3057WMX/NOPB
IC CODEC FILTER CMOS 16SOIC

IC CODEC FILTER CMOS 16SOIC

Supplier's Site Datasheet
CODECS - TP3057WMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3057WMX/NOPB 716-TP3057WMX/NOPB 033386-TP3057WMX/NOPB TP3057WMX/NOPB-ND TP3057WMX/NOPB TP3057WMX/NOPB TP3057WMX/NOPB
Product Name TP3057 TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family SOIC Interface Transceiver IC Interface - Interface - CODECs - TP3057WMX/NOPB CODECS CODECS Interface - CODECs CODECS
Device Type Codec Transceiver Sensor Interface Codec PCM, Filter Sensor Interface; Codec Codec
Features RoHS RoHS
Operating Temperature -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details