Texas Instruments TPIC83000-Q1 Automotive Catalog Pressure Sensor Signal Conditioner TPIC83000IPWRQ1

Description
Automotive Catalog Pressure Sensor Signal Conditioner 16-TSSOP
Request a Quote Datasheet
Description
Automotive Catalog Pressure Sensor Signal Conditioner 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC83000-Q1 Automotive Catalog Pressure Sensor Signal Conditioner - TPIC83000IPWRQ1 - Texas Instruments
Dallas, TX, United States
TPIC83000-Q1 Automotive Catalog Pressure Sensor Signal Conditioner
TPIC83000IPWRQ1
TPIC83000-Q1 Automotive Catalog Pressure Sensor Signal Conditioner TPIC83000IPWRQ1
Automotive Catalog Pressure Sensor Signal Conditioner 16-TSSOP

Automotive Catalog Pressure Sensor Signal Conditioner 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-25331-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-25331-2-ND
Sensor and Detector Interfaces 296-25331-2-ND
IC SENSOR SIGNAL COND 16TSSOP

IC SENSOR SIGNAL COND 16TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1224069-TPIC83000IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1224069-TPIC83000IPWRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1224069-TPIC83000IPWRQ1
Win Source Part Number: 1224069-TPIC83000IPW RQ1 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: Automotive, AEC-Q100 Type: Pressure Sensor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Current - Supply: 13.5 mA Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25331-6,2156-TPI C83000IPWRQ1-TITR,-2 96-25331-1-ND,-TPIC8 3000IPWRQ1-NDR,296-2 5331-1,TEXTISTPIC830 00IPWRQ1,296-25331-2 Base Product Number: TPIC830 Product Status: Obsolete

Win Source Part Number: 1224069-TPIC83000IPWRQ1
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: Automotive, AEC-Q100
Type: Pressure Sensor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Current - Supply: 13.5 mA
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25331-6,2156-TPIC83000IPWRQ1-TITR,-296-25331-1-ND,-TPIC83000IPWRQ1-NDR,296-25331-1,TEXTISTPIC83000IPWRQ1,296-25331-2
Base Product Number: TPIC830
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Automotive 5.25V TSSOP Interface Transceiver IC
752-TPIC83000IPWRQ1
Automotive 5.25V TSSOP Interface Transceiver IC 752-TPIC83000IPWRQ1
Sensor and Detector Interface 5.25V Automotive 16-Pin TSSOP T/R Product overview: TPIC83000IPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.25V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPIC83000IPWRQ1 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.25V Automotive 16-Pin TSSOP T/R Product overview: TPIC83000IPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.25V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPIC83000IPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TPIC83000IPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TPIC83000IPWRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TPIC83000IPWRQ1
IC SENSOR SIGNAL COND 16TSSOP

IC SENSOR SIGNAL COND 16TSSOP

Supplier's Site
Sensor and Detector Interfaces - TPIC83000IPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TPIC83000IPWRQ1
Sensor and Detector Interfaces TPIC83000IPWRQ1
IC SENSOR SIGNAL COND 16TSSOP

IC SENSOR SIGNAL COND 16TSSOP

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - TPIC83000IPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TPIC83000IPWRQ1
Interface - Sensor and Detector Interfaces TPIC83000IPWRQ1
IC SENSOR SIGNAL COND 16TSSOP

IC SENSOR SIGNAL COND 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC83000IPWRQ1 296-25331-2-ND 1224069-TPIC83000IPWRQ1 752-TPIC83000IPWRQ1 TPIC83000IPWRQ1 TPIC83000IPWRQ1 TPIC83000IPWRQ1
Product Name TPIC83000-Q1 Automotive Catalog Pressure Sensor Signal Conditioner Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Automotive 5.25V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Signal Conditioner Sensor Interface Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details